Qorvo's CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise figure of 5 dB. Also, the amplifier provides low phase noise of less then -160 dBc/Hz at 10 kHz offset. The CMD247 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD247 also offers full passivation for increased reliability and moisture protection.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMD247 |
| Product Name | 30 - 40 GHz (Ka, Q, U Band) Low Phase Noise Amplifier MMIC |
| Amplifier Type | Low Noise Amplifier |
| Applications | Radar Systems; SATCOM |
| RoHS Compliant | RoHS |
| Frequency Range | 30000 to 40000 MHz |
| Minimum Gain | 13 dB |