Qorvo 45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier QPA3230

Description
Qorvo's QPA3230 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has extremely high output capability, and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet
Description
Qorvo's QPA3230 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has extremely high output capability, and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier - QPA3230 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier
QPA3230
45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier QPA3230
Qorvo's QPA3230 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has extremely high output capability, and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

Qorvo's QPA3230 is a Hybrid Power Doubler amplifier module. The part employs GaAs pHEMT die and GaN HEMT die, has extremely high output capability, and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA3230
Product Name 45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 22.8 dB
Maximum Gain 22.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 9 GHz (C and X-band) Low Noise Amplifier - CMD318P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
1 - 8 GHz, 10 Watt GaN Power Amplifier - QPA1003D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPA2933TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3300 MHz
View Details
600 - 1000 MHz, 0.5 Watt Balanced Amplifier - QPA9805 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 600 to 1000 MHz
View Details