Qorvo 600 - 6000 MHz Ultra Low Noise, Flat Gain LNA QPL9504

Description
The QPL9504 is a flat gain, high-linearity, ultra low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 5.5 GHz, the amplifier provides 0.7dB noise figure with 21.5 dB gain and +34 dBm OIP3 while drawing 55 mA bias current. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2x2 mm DFN package. The QPL9504 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.
Request a Quote Datasheet
Description
The QPL9504 is a flat gain, high-linearity, ultra low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 5.5 GHz, the amplifier provides 0.7dB noise figure with 21.5 dB gain and +34 dBm OIP3 while drawing 55 mA bias current. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2x2 mm DFN package. The QPL9504 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 - 6000 MHz Ultra Low Noise, Flat Gain LNA - QPL9504 - Qorvo
Greensboro, NC, United States
600 - 6000 MHz Ultra Low Noise, Flat Gain LNA
QPL9504
600 - 6000 MHz Ultra Low Noise, Flat Gain LNA QPL9504
The QPL9504 is a flat gain, high-linearity, ultra low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 5.5 GHz, the amplifier provides 0.7dB noise figure with 21.5 dB gain and +34 dBm OIP3 while drawing 55 mA bias current. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2x2 mm DFN package. The QPL9504 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.

The QPL9504 is a flat gain, high-linearity, ultra low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 5.5 GHz, the amplifier provides 0.7dB noise figure with 21.5 dB gain and +34 dBm OIP3 while drawing 55 mA bias current. The LNA can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant industry-standard 2x2 mm DFN package.
The QPL9504 is bias adjustable and requires minimal external components to operate. It also has a power down control capability integrated into the die for TDD applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9504
Product Name 600 - 6000 MHz Ultra Low Noise, Flat Gain LNA
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 600 to 6000 MHz
Minimum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9120TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 1800 to 5000 MHz
View Details
RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - 2312-QPL7433TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details