Pyramid Incorporated Woofer, 8, Poly Coated Paper, 175W Rms; Driver Type Pyramid PW848USX

Description
WOOFER, 8", POLY COATED PAPER, 175W RMS; Driver Type:Woofer; External Diameter - Metric:209mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87.8dB; External Diameter - Imperial:8.228"; Frequency Response Min:-; Product Range:
Datasheet
Description
WOOFER, 8", POLY COATED PAPER, 175W RMS; Driver Type:Woofer; External Diameter - Metric:209mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87.8dB; External Diameter - Imperial:8.228"; Frequency Response Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woofer, 8, Poly Coated Paper, 175W Rms; Driver Type Pyramid - 80R4008 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 8, Poly Coated Paper, 175W Rms; Driver Type Pyramid
80R4008
Woofer, 8, Poly Coated Paper, 175W Rms; Driver Type Pyramid 80R4008
WOOFER, 8", POLY COATED PAPER, 175W RMS; Driver Type:Woofer; External Diameter - Metric:209mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87.8dB; External Diameter - Imperial:8.228"; Frequency Response Min:-; Product Range:

WOOFER, 8", POLY COATED PAPER, 175W RMS; Driver Type:Woofer; External Diameter - Metric:209mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87.8dB; External Diameter - Imperial:8.228"; Frequency Response Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R4008
Product Name Woofer, 8, Poly Coated Paper, 175W Rms; Driver Type Pyramid
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - SH1800L - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Maximum Power 3200 watts
Impedance 8 ohms
View Details