Biamp Systems, Ltd. Horn Loudspeaker H20

Description
The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals in a noisy environment. The H20 is ideal for long-distance and outdoor use. The stainless-steel brackets and rust-free bolts and screws make this horn suited for indoor and outdoor use. The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it can withstand even the harshest of elements. The H20 loudspeaker is equipped with a high quality 100-volt transformer with several power taps and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.
Datasheet
Description
The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals in a noisy environment. The H20 is ideal for long-distance and outdoor use. The stainless-steel brackets and rust-free bolts and screws make this horn suited for indoor and outdoor use. The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it can withstand even the harshest of elements. The H20 loudspeaker is equipped with a high quality 100-volt transformer with several power taps and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Loudspeaker - H20 - Biamp Systems, Ltd.
Beaverton, OR, United States
Horn Loudspeaker
H20
Horn Loudspeaker H20
The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals in a noisy environment. The H20 is ideal for long-distance and outdoor use. The stainless-steel brackets and rust-free bolts and screws make this horn suited for indoor and outdoor use. The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it can withstand even the harshest of elements. The H20 loudspeaker is equipped with a high quality 100-volt transformer with several power taps and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.

The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals in a noisy environment. The H20 is ideal for long-distance and outdoor use.

The stainless-steel brackets and rust-free bolts and screws make this horn suited for indoor and outdoor use. The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it can withstand even the harshest of elements.

The H20 loudspeaker is equipped with a high quality 100-volt transformer with several power taps and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number H20
Product Name Horn Loudspeaker
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Two-way, Pendant Loudspeaker - P60DT - Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details