Pulse Electronics Corporation RF Multiplexers TPX2012LKTFR1525L

Description
TRIPLEXER 1.575/2.4/5GHZ TF
Request a Quote Datasheet
Description
TRIPLEXER 1.575/2.4/5GHZ TF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-TPX2012LKTFR1525LTR-ND - DigiKey
Thief River Falls, MN, United States
TRIPLEXER 1.575/2.4/5GHZ TF

TRIPLEXER 1.575/2.4/5GHZ TF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-TPX2012LKTFR1525LTR-ND
Product Name RF Multiplexers
Device Type Triplexer
Package Type Surface Mount; 0805 (2012 Metric)
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
DPX-0508, Broadband Diplexer - DPX-0508 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 5000 to 8000 MHz
View Details
Duplexer - 5o40951150 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
Multiplexer - TP-2631 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details