Duplexer for mobile, public safety, and military communications, covering 136-174 MHz and 400-470 MHz bands with 70 dB minimum isolation, 0.5 dB maximum insertion loss, 1.45 maximum VSWR, and 100 W power handling. Available with SMA Female or N Female connectors. Dimensions are 95 × 115 × 25 mm, impedance is 50 Ω, operating temperature range is -40 to +70°C, and storage temperature range is -55 to +125°C. Housing is black.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o40951150 |
| Product Name | Duplexer |
| Device Type | Duplexer |