Triad Magnetics CST Series Low Frequency Current Sense Transformers CST-1015

Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST Series Low Frequency Current Sense Transformers - CST-1015 - Triad Magnetics
Perris, California, United States
CST Series Low Frequency Current Sense Transformers
CST-1015
CST Series Low Frequency Current Sense Transformers CST-1015
Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.

Supplier's Site
Current Sense Transformers - 237-1621-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1621-ND
Current Sense Transformers 237-1621-ND
15A Current Sense Transformer 50/60Hz 40Ohm Through Hole

15A Current Sense Transformer 50/60Hz 40Ohm Through Hole

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CST-1015
Transformers - Current Sense Transformers CST-1015
CURR SENSE XFMR 15A T/H

CURR SENSE XFMR 15A T/H

Supplier's Site
Current Transformer; Turns Ratio Triad Magnetics - 46M5100 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Triad Magnetics
46M5100
Current Transformer; Turns Ratio Triad Magnetics 46M5100
CURRENT TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:-; Primary Current:15A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Frequency Max:60Hz RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:-; Primary Current:15A; ET Constant:-; Frequency Range:50Hz to 60Hz; DC Resistance Secondary:40ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole; Frequency Max:60Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Transformers - CST-1015 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST-1015
Current Sense Transformers CST-1015
CURR SENSE XFMR 15A T/H

CURR SENSE XFMR 15A T/H

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST-1015 237-1621-ND CST-1015 46M5100 CST-1015
Product Name CST Series Low Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Transformer; Turns Ratio Triad Magnetics Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F12-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-56 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Autotransformer Power Transformers - F-302U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Isolation; Autotransformer
Operating Frequency 60 Hz
View Details
4 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-2A - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
6 suppliers