Hammond Manufacturing Company Inc. Transformers - Audio Transformers 125D

Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. For single ended use, see our 125SE Series. Frequency response: 150 Hz. - 15 Khz at full rated power (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads. Secondary solder lugs for convenient secondary connections (except 125B - uses minimum 5" secondary leads). Primary impedances from 1,200 to 25,000 Ohms. Secondary impedances from 1.5 to 15 Ohms. For smaller sized units (but fewer impedance options) see our multiple impedance 125H Series.
Request a Quote Datasheet
Description
Features Designed for general purpose or replacement use in push-pull tube output circuits. For single ended use, see our 125SE Series. Frequency response: 150 Hz. - 15 Khz at full rated power (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads. Secondary solder lugs for convenient secondary connections (except 125B - uses minimum 5" secondary leads). Primary impedances from 1,200 to 25,000 Ohms. Secondary impedances from 1.5 to 15 Ohms. For smaller sized units (but fewer impedance options) see our multiple impedance 125H Series.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 125D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers
125D
Transformers - Audio Transformers 125D
Features Designed for general purpose or replacement use in push-pull tube output circuits. For single ended use, see our 125SE Series. Frequency response: 150 Hz. - 15 Khz at full rated power (+/- 1db max. ref. 1 Khz) Open style with minimum 5" long primary leads. Secondary solder lugs for convenient secondary connections (except 125B - uses minimum 5" secondary leads). Primary impedances from 1,200 to 25,000 Ohms. Secondary impedances from 1.5 to 15 Ohms. For smaller sized units (but fewer impedance options) see our multiple impedance 125H Series.

Features

  • Designed for general purpose or replacement use in push-pull tube output circuits.
  • For single ended use, see our 125SE Series.
  • Frequency response: 150 Hz. - 15 Khz at full rated power (+/- 1db max. ref. 1 Khz)
  • Open style with minimum 5" long primary leads.
  • Secondary solder lugs for convenient secondary connections (except 125B - uses minimum 5" secondary leads).
  • Primary impedances from 1,200 to 25,000 Ohms.
  • Secondary impedances from 1.5 to 15 Ohms.
  • For smaller sized units (but fewer impedance options) see our multiple impedance 125H Series.
Supplier's Site
Audio Transformers - HM2519-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2519-ND
Audio Transformers HM2519-ND
1.2k ~ 25k Impedance Primary Ohms 1.5 ~ 15 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

1.2k ~ 25k Impedance Primary Ohms 1.5 ~ 15 Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 125D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
125D
Transformers 125D
AUDIO TX OUTPUT SE OR PP

AUDIO TX OUTPUT SE OR PP

Buy Now
Shenzhen, China
Transformers - Audio Transformers
125D
Transformers - Audio Transformers 125D
TRANSFORMER 10W 70MA TUBE TYPE

TRANSFORMER 10W 70MA TUBE TYPE

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
125D
Audio Transformers / Signal Transformers 125D
Audio Transformers / Signal Transformers 10W / 70ma DC BIAS

Audio Transformers / Signal Transformers 10W / 70ma DC BIAS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 125D HM2519-ND 125D 125D 125D
Product Name Transformers - Audio Transformers Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1536X - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 145D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 101D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers