TE Connectivity Audio Transformers 5-2337824-4

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337824-4-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337824-4-ND
Audio Transformers 5-2337824-4-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337824-4
Audio Transformers / Signal Transformers 5-2337824-4
Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Buy Now Datasheet
Xfmr, 10/100 Base-T, Poe, 2 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Poe, 2 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0158
Xfmr, 10/100 Base-T, Poe, 2 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0158
XFMR, 10/100 BASE-T, POE, 2 PORT, SMD; No. of Ports:2 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, POE, 2 PORT, SMD; No. of Ports:2 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 5-2337824-4-ND 5-2337824-4 52AH0158
Product Name Audio Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-T, Poe, 2 Port, Smd; No. Of Ports Amp Te Connectivity
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω - NCS4-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1235699 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A1-M17-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details