Coilcraft, Inc. 10W Pulse Transformer FA2672-ALD

Description
SMPS Transformer, 10W, ROHS COMPLIANT Product overview: FA2672-ALD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-FA2672-ALD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMPS Transformer, 10W, ROHS COMPLIANT Product overview: FA2672-ALD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-FA2672-ALD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Pulse Transformer - 166-FA2672-ALD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Pulse Transformer
166-FA2672-ALD
10W Pulse Transformer 166-FA2672-ALD
SMPS Transformer, 10W, ROHS COMPLIANT Product overview: FA2672-ALD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-FA2672-ALD can be used for catalog matching and distributor lookup.

SMPS Transformer, 10W, ROHS COMPLIANT Product overview: FA2672-ALD from COILCRAFT is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-FA2672-ALD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
FA2672-ALD
Audio Transformers / Signal Transformers FA2672-ALD
Audio Transformers / Signal Transformers FA2672 SMT Flyback For Si3401, Si3402

Audio Transformers / Signal Transformers FA2672 SMT Flyback For Si3401, Si3402

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 166-FA2672-ALD FA2672-ALD
Product Name 10W Pulse Transformer Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details