Pulse Electronics Corporation RF Antennas SLPT698/2170DMNW

Description
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount
Request a Quote
Description
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPT698/2170DMNW is a low-profile dome antenna designed for on-vehicle applications, supporting a frequency range of 698 MHz to 960 MHz and 1.71 GHz to 2.7 GHz. It features a maximum height of 78.71 mm and is constructed to meet IP67 ingress protection standards, ensuring durability in outdoor environments. The antenna is equipped with an N Type Female connector and is suitable for various applications including 3G, 4G, LTE, ISM, and Wi-Fi. It offers a maximum power handling of 10 W and provides gains of 3.51 dBi and 4.81 dBi across its two frequency bands. The SLPT698/2170DMNW is part of the Shadow series by PulseLarsen Antennas, making it a reliable choice for engineers seeking robust RF solutions for vehicular communication systems.

Datasheet Summary
Powered by GS/AI

The SLPT698/2170DMNW is a low-profile dome antenna designed for on-vehicle applications, supporting a frequency range of 698 MHz to 960 MHz and 1.71 GHz to 2.7 GHz. It features a maximum height of 78.71 mm and is constructed to meet IP67 ingress protection standards, ensuring durability in outdoor environments. The antenna is equipped with an N Type Female connector and is suitable for various applications including 3G, 4G, LTE, ISM, and Wi-Fi. It offers a maximum power handling of 10 W and provides gains of 3.51 dBi and 4.81 dBi across its two frequency bands. The SLPT698/2170DMNW is part of the Shadow series by PulseLarsen Antennas, making it a reliable choice for engineers seeking robust RF solutions for vehicular communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-SLPT698/2170DMNW-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SLPT698/2170DMNW
RF/IF and RFID - RF Antennas SLPT698/2170DMNW
Win Source Part Number: 991219-SLPT698/2170D MNW Category: RF/IF and RFID>RF Antennas Series: Shadow Termination: N Type Female Package: Bulk Ingress Protection: IP67 Applications: 3G, 4G, DSRC, LTE, ISM, Wi-Fi Standard Package: 96 Power - Max: 10 W Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz Height (Max): 3.099" (78.71mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 2.205GHz Antenna Type: Dome Number of Bands: 2 VSWR: 3, 2.2 Gain: 3.51dBi, 4.81dBi RF Family/Standard: Cellular, General ISM, WiFi Mounting Type: Connector Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: SLPT698/2170DMNW-ND, 1837-1099

Win Source Part Number: 991219-SLPT698/2170DMNW
Category: RF/IF and RFID>RF Antennas
Series: Shadow
Termination: N Type Female
Package: Bulk
Ingress Protection: IP67
Applications: 3G, 4G, DSRC, LTE, ISM, Wi-Fi
Standard Package: 96
Power - Max: 10 W
Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz
Height (Max): 3.099" (78.71mm)
Frequency Group: Wide Band
Frequency (Center/Band): 829MHz, 2.205GHz
Antenna Type: Dome
Number of Bands: 2
VSWR: 3, 2.2
Gain: 3.51dBi, 4.81dBi
RF Family/Standard: Cellular, General ISM, WiFi
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: SLPT698/2170DMNW-ND,1837-1099

Buy Now Datasheet
829MHZ 2.205GHZ Rf Antenna - 875-SLPT698/2170DMNW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.205GHZ Rf Antenna
875-SLPT698/2170DMNW
829MHZ 2.205GHZ Rf Antenna 875-SLPT698/2170DMNW
RF ANT 829MHZ/2.205GHZ DOME N Product overview: SLPT698/2170DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.205GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.205GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT698/2170DMNW can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.205GHZ DOME N Product overview: SLPT698/2170DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.205GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.205GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SLPT698/2170DMNW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - SLPT698/2170DMNW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SLPT698/2170DMNW
RF Antennas SLPT698/2170DMNW
829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-SLPT698/2170DMNW-ND SLPT698/2170DMNW 875-SLPT698/2170DMNW SLPT698/2170DMNW
Product Name RF Antennas RF/IF and RFID - RF Antennas 829MHZ 2.205GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, DSRC, LTE, ISM, Wi-Fi RF Testing 3G, 4G, DSRC, LTE, ISM, Wi-Fi
Primary Frequency Range 829.0 to 2205.0 MHz 698.0 to 2700.0 MHz
Gain 3.51 to 4.81 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details