Eteily Technologies India Pvt. Ltd. GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) ET-GPL2-166

Description
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) This ultra-compact SMD passive ceramic antenna is designed for GPS, GLONASS, and Galileo L2 band applications, offering stable and efficient GNSS signal reception in a space-saving 16x6x4 mm form factor. Despite its small size, it provides reliable performance with optimized gain, making it ideal for high-precision positioning systems. Its durable ceramic construction ensures long-term stability, while the surface-mount design allows for seamless integration into compact PCB layouts. Key Features: ✅ L2 Band Support – Designed for GPS, GLONASS, and Galileo L2 frequencies, enhancing positioning accuracy. ✅ Ultra-Compact Form Factor – 16x6x4 mm design enables integration into space-constrained devices. ✅ High-Performance Signal Reception – Optimized gain and efficiency for stable GNSS operation. ✅ Passive Ceramic Antenna – Operates without external power, ensuring low energy consumption. ✅ Durable & Reliable – High-quality ceramic material provides consistent performance in varied environments. ✅ Easy Surface-Mount Integration – SMD design for streamlined PCB assembly and manufacturing. Applications: Precision GNSS Devices – Ideal for applications requiring high-accuracy location tracking. Wearable & Compact Electronics – Supports GNSS functionality in small form-factor devices. Drones & UAVs – Provides reliable navigation support for aerial applications. IoT & Smart Tracking Solutions – Enables location-based services in connected devices. Automotive & Asset Tracking – Enhances positioning accuracy in compact tracking systems. Industrial & Robotics – Supports automation and navigation-based industrial applications.
Request a Quote
Description
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) This ultra-compact SMD passive ceramic antenna is designed for GPS, GLONASS, and Galileo L2 band applications, offering stable and efficient GNSS signal reception in a space-saving 16x6x4 mm form factor. Despite its small size, it provides reliable performance with optimized gain, making it ideal for high-precision positioning systems. Its durable ceramic construction ensures long-term stability, while the surface-mount design allows for seamless integration into compact PCB layouts. Key Features: ✅ L2 Band Support – Designed for GPS, GLONASS, and Galileo L2 frequencies, enhancing positioning accuracy. ✅ Ultra-Compact Form Factor – 16x6x4 mm design enables integration into space-constrained devices. ✅ High-Performance Signal Reception – Optimized gain and efficiency for stable GNSS operation. ✅ Passive Ceramic Antenna – Operates without external power, ensuring low energy consumption. ✅ Durable & Reliable – High-quality ceramic material provides consistent performance in varied environments. ✅ Easy Surface-Mount Integration – SMD design for streamlined PCB assembly and manufacturing. Applications: Precision GNSS Devices – Ideal for applications requiring high-accuracy location tracking. Wearable & Compact Electronics – Supports GNSS functionality in small form-factor devices. Drones & UAVs – Provides reliable navigation support for aerial applications. IoT & Smart Tracking Solutions – Enables location-based services in connected devices. Automotive & Asset Tracking – Enhances positioning accuracy in compact tracking systems. Industrial & Robotics – Supports automation and navigation-based industrial applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL2-166 - Eteily Technologies India Pvt. Ltd.
Bhopal, India
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm)
ET-GPL2-166
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) ET-GPL2-166
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) This ultra-compact SMD passive ceramic antenna is designed for GPS, GLONASS, and Galileo L2 band applications, offering stable and efficient GNSS signal reception in a space-saving 16x6x4 mm form factor. Despite its small size, it provides reliable performance with optimized gain, making it ideal for high-precision positioning systems. Its durable ceramic construction ensures long-term stability, while the surface-mount design allows for seamless integration into compact PCB layouts. Key Features: ✅ L2 Band Support – Designed for GPS, GLONASS, and Galileo L2 frequencies, enhancing positioning accuracy. ✅ Ultra-Compact Form Factor – 16x6x4 mm design enables integration into space-constrained devices. ✅ High-Performance Signal Reception – Optimized gain and efficiency for stable GNSS operation. ✅ Passive Ceramic Antenna – Operates without external power, ensuring low energy consumption. ✅ Durable & Reliable – High-quality ceramic material provides consistent performance in varied environments. ✅ Easy Surface-Mount Integration – SMD design for streamlined PCB assembly and manufacturing. Applications: Precision GNSS Devices – Ideal for applications requiring high-accuracy location tracking. Wearable & Compact Electronics – Supports GNSS functionality in small form-factor devices. Drones & UAVs – Provides reliable navigation support for aerial applications. IoT & Smart Tracking Solutions – Enables location-based services in connected devices. Automotive & Asset Tracking – Enhances positioning accuracy in compact tracking systems. Industrial & Robotics – Supports automation and navigation-based industrial applications.

GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm)

This ultra-compact SMD passive ceramic antenna is designed for GPS, GLONASS, and Galileo L2 band applications, offering stable and efficient GNSS signal reception in a space-saving 16x6x4 mm form factor. Despite its small size, it provides reliable performance with optimized gain, making it ideal for high-precision positioning systems. Its durable ceramic construction ensures long-term stability, while the surface-mount design allows for seamless integration into compact PCB layouts.

Key Features:

✅ L2 Band Support – Designed for GPS, GLONASS, and Galileo L2 frequencies, enhancing positioning accuracy.
✅ Ultra-Compact Form Factor – 16x6x4 mm design enables integration into space-constrained devices.
✅ High-Performance Signal Reception – Optimized gain and efficiency for stable GNSS operation.
✅ Passive Ceramic Antenna – Operates without external power, ensuring low energy consumption.
✅ Durable & Reliable – High-quality ceramic material provides consistent performance in varied environments.
✅ Easy Surface-Mount Integration – SMD design for streamlined PCB assembly and manufacturing.

Applications:

Precision GNSS Devices – Ideal for applications requiring high-accuracy location tracking.
Wearable & Compact Electronics – Supports GNSS functionality in small form-factor devices.
Drones & UAVs – Provides reliable navigation support for aerial applications.
IoT & Smart Tracking Solutions – Enables location-based services in connected devices.
Automotive & Asset Tracking – Enhances positioning accuracy in compact tracking systems.
Industrial & Robotics – Supports automation and navigation-based industrial applications.

Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-GPL2-166
Product Name GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm)
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector (Movable Body) - ET-WI5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
868MHz 15dBi Yagi Antenna With RG58 Cable (L-10CM) + N Female St. Connector - ET-86815Y1-2L10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 15 dB
View Details
868MHz 5dBi Rubber Duck Antenna with SMA (M) R/A Connector - ET-8685R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
2G/3G/4G & GLONASS Combo Screwable Puck Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-234GLSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 to 28 dB
View Details