Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA
| Shenzhen Xingkerong Technology Co., Ltd | |
|---|---|
| Product Category | Power Transformers |
| Product Number | No.1601504525881 |
| Product Name | Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA |
| Transformer Type | Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers |
| Cooling Method | Air; Fan cooling Natural cooling |
| Mounting | Floor mounted |
| Construction | Laminate |
| Primary Frequency | 50 Hz; 60 Hz |