Coilcraft, Inc. Transformers for Analog Devices Quad Channel Isolators JA4631-BL JA4631-BLD

Description
Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped primary and secondary Power rating: 2 Watts; Volt-time product: 17.6 V-µsec (see note 5) Designed to meet UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance.
Request a Quote
Description
Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped primary and secondary Power rating: 2 Watts; Volt-time product: 17.6 V-µsec (see note 5) Designed to meet UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Isolation transformer designed for Analog Devices ADuM347x quad-channel digital isolators with integrated PWM controller and transformer driver, rated for 2 Watts. Features a 1:2 turns ratio, 5 V primary input, and secondary outputs of +3.3 to +5 V and 0 V. Primary inductance minimum is 63.75 µH, primary DCR is 0.095 Ω, secondary DCR is 0.190 Ω, and leakage inductance is 0.460 µH. Volt-time product is 17.6 V-µsec. Isolation rating is 2500 Vrms primary to secondary and 500 Vrms winding to core. Meets UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance. Operating ambient temperature range is -40°C to +125°C. Package is tape and reel: 24 mm wide plastic tape, 0.37 mm thick, 16 mm pocket spacing, 6.1 mm pocket depth, 600 per 13-inch reel. Weight is 0.95-0.98 g. Moisture sensitivity level is 1. Terminations are tin-silver over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

Isolation transformer designed for Analog Devices ADuM347x quad-channel digital isolators with integrated PWM controller and transformer driver, rated for 2 Watts. Features a 1:2 turns ratio, 5 V primary input, and secondary outputs of +3.3 to +5 V and 0 V. Primary inductance minimum is 63.75 µH, primary DCR is 0.095 Ω, secondary DCR is 0.190 Ω, and leakage inductance is 0.460 µH. Volt-time product is 17.6 V-µsec. Isolation rating is 2500 Vrms primary to secondary and 500 Vrms winding to core. Meets UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance. Operating ambient temperature range is -40°C to +125°C. Package is tape and reel: 24 mm wide plastic tape, 0.37 mm thick, 16 mm pocket spacing, 6.1 mm pocket depth, 600 per 13-inch reel. Weight is 0.95-0.98 g. Moisture sensitivity level is 1. Terminations are tin-silver over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
Transformers for Analog Devices Quad Channel Isolators - JA4631-BL JA4631-BLD - Coilcraft, Inc.
Cary, IL, USA
Transformers for Analog Devices Quad Channel Isolators
JA4631-BL JA4631-BLD
Transformers for Analog Devices Quad Channel Isolators JA4631-BL JA4631-BLD
Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped primary and secondary Power rating: 2 Watts; Volt-time product: 17.6 V-µsec (see note 5) Designed to meet UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance.
  • Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver
  • For AEC-Q200 qualified parts, please click here.
  • The Coilcraft ME3220-104KL is also selected as a recommended component
  • Center tapped primary and secondary
  • Power rating: 2 Watts; Volt-time product: 17.6 V-µsec (see note 5)
  • Designed to meet UL/CSA/IEC 60950-1 and 62638-1 Basic Insulation with 1.5 mm creepage and clearance.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number JA4631-BL JA4631-BLD
Product Name Transformers for Analog Devices Quad Channel Isolators
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-120M2SL FCT1-120M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1048 Series Shielded Coupled Power Inductors - MSD1048-473 MSD1048-473MED - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details