TE Connectivity Pulse Transformers 2337824-2

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - A145152DKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145152DKR-ND
Pulse Transformers A145152DKR-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - A145152TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145152TR-ND
Pulse Transformers A145152TR-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - A145152CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145152CT-ND
Pulse Transformers A145152CT-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Xfmr, 10/100 Base-T, 2 Port, Smd Rohs Compliant Te Connectivity - 88AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 2 Port, Smd Rohs Compliant Te Connectivity
88AH3315
Xfmr, 10/100 Base-T, 2 Port, Smd Rohs Compliant Te Connectivity 88AH3315
XFMR, 10/100 BASE-T, 2 PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, 2 PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
2337824-2
Transformers - Pulse Transformers 2337824-2
DISCRETE ETHERNET MAGNETICS DUAL

DISCRETE ETHERNET MAGNETICS DUAL

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
2337824-2
Audio Transformers / Signal Transformers 2337824-2
Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Dual SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number A145152DKR-ND 88AH3315 2337824-2 2337824-2
Product Name Pulse Transformers Xfmr, 10/100 Base-T, 2 Port, Smd Rohs Compliant Te Connectivity Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT PoE Transformers for 13 Watt Applications - C1586-AL C1586-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611476-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details