Hammond Manufacturing Company Inc. Transformers 1538M16

Description
RF CHOKE
Request a Quote
Description
RF CHOKE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 1538M16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1538M16
Transformers 1538M16
RF CHOKE

RF CHOKE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 1538M16
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Input Voltage Crompton Te Connectivity - 67C2284 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 288 volts
Output Voltage 120 volts
View Details