Coilcraft, Inc. Audio Transformers / Signal Transformers C1585-ALB

Description
Audio Transformers / Signal Transformers C1585 TI LM5070 13uH 5.0 V 2.6 A
Datasheet
Description
Audio Transformers / Signal Transformers C1585 TI LM5070 13uH 5.0 V 2.6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
C1585-ALB
Audio Transformers / Signal Transformers C1585-ALB
Audio Transformers / Signal Transformers C1585 TI LM5070 13uH 5.0 V 2.6 A

Audio Transformers / Signal Transformers C1585 TI LM5070 13uH 5.0 V 2.6 A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number C1585-ALB
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-7L FL2015-7LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details