TE Connectivity Step Down Transformers 3-1611471-5

Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 3-1611471-5 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
3-1611471-5
Step Down Transformers 3-1611471-5
Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.15 x 2.218

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 3-1611471-5
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 140-302 - Galco Industrial Electronics
Specs
Category Power
View Details
Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details