Pulse Electronics Corporation 7100MHZ Rf Antenna LPT600/71MM200SMA

Description
ANTENNA MAG MOUNT 600-7100MHZ Product overview: LPT600/71MM200SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7100MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/71MM200SM A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA MAG MOUNT 600-7100MHZ Product overview: LPT600/71MM200SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7100MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/71MM200SM A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7100MHZ Rf Antenna - 875-LPT600/71MM200SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7100MHZ Rf Antenna
875-LPT600/71MM200SMA
7100MHZ Rf Antenna 875-LPT600/71MM200SMA
ANTENNA MAG MOUNT 600-7100MHZ Product overview: LPT600/71MM200SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7100MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/71MM200SM A can be used for catalog matching and distributor lookup.

ANTENNA MAG MOUNT 600-7100MHZ Product overview: LPT600/71MM200SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7100MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/71MM200SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LPT600/71MM200SMA-ND - DigiKey
Thief River Falls, MN, United States
3.871GHz 5G, Bluetooth, GNSS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 617MHz ~ 7.125GHz 2dBi, 3dBi, 4dBi, 5dBi SMA Male Magnetic

3.871GHz 5G, Bluetooth, GNSS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 617MHz ~ 7.125GHz 2dBi, 3dBi, 4dBi, 5dBi SMA Male Magnetic

Buy Now Datasheet
RF Antennas - LPT600/71MM200SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
3.871GHz 5G, Bluetooth, GNSS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 617MHz ~ 7.125GHz 2dBi, 3dBi, 4dBi, 5dBi SMA Male Magnetic

3.871GHz 5G, Bluetooth, GNSS, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 617MHz ~ 7.125GHz 2dBi, 3dBi, 4dBi, 5dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LPT600/71MM200SMA 553-LPT600/71MM200SMA-ND LPT600/71MM200SMA
Product Name 7100MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; 5G, Bluetooth, Wi-Fi, Zigbee™ 5G, Bluetooth, GNSS, Wi-Fi, Zigbee™
Primary Frequency Range 617.0 to 7125.0 MHz 3871.0 MHz
Technology Type Whip, Straight Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details