ArduSimple Compact Helical Tripleband GNSS Antenna AS-ANT3B-COMPHEL-L1256-SMA-00

Description
Waterproof and compact tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight of only 21 grams, ideal for lightweight applications like drones or portable devices. Good to know: – Compatible with all simpleRTK3B boards as well as any other multiband GNSS receiver in the market. – Helical antennas are ideal for GNSS reception in strange attitudes (not always facing the sky). – Integrates a SMA-male termination, no cable is needed although you can use our cable extenders – Be aware that if you plan to use the Pixhawk connector in the simpleRTK3B board, the helical antenna will block it, so you will need a cable extender. – This product is an alternative to Holybro HANT-X623A antenna Includes: – RTK tripleband + L-band external helical GNSS antenna with SMA connector AS-ANT3B-COMPHEL-L12 56-SMA-00 ASB-ANT3B-COMPHEL-L1 256-SMA-00
Request a Quote Datasheet
Description
Waterproof and compact tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight of only 21 grams, ideal for lightweight applications like drones or portable devices. Good to know: – Compatible with all simpleRTK3B boards as well as any other multiband GNSS receiver in the market. – Helical antennas are ideal for GNSS reception in strange attitudes (not always facing the sky). – Integrates a SMA-male termination, no cable is needed although you can use our cable extenders – Be aware that if you plan to use the Pixhawk connector in the simpleRTK3B board, the helical antenna will block it, so you will need a cable extender. – This product is an alternative to Holybro HANT-X623A antenna Includes: – RTK tripleband + L-band external helical GNSS antenna with SMA connector AS-ANT3B-COMPHEL-L12 56-SMA-00 ASB-ANT3B-COMPHEL-L1 256-SMA-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Andorra la Vella, Andorra
Compact Helical Tripleband GNSS Antenna
AS-ANT3B-COMPHEL-L1256-SMA-00
Compact Helical Tripleband GNSS Antenna AS-ANT3B-COMPHEL-L1256-SMA-00
Waterproof and compact tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight of only 21 grams, ideal for lightweight applications like drones or portable devices. Good to know: – Compatible with all simpleRTK3B boards as well as any other multiband GNSS receiver in the market. – Helical antennas are ideal for GNSS reception in strange attitudes (not always facing the sky). – Integrates a SMA-male termination, no cable is needed although you can use our cable extenders – Be aware that if you plan to use the Pixhawk connector in the simpleRTK3B board, the helical antenna will block it, so you will need a cable extender. – This product is an alternative to Holybro HANT-X623A antenna Includes: – RTK tripleband + L-band external helical GNSS antenna with SMA connector AS-ANT3B-COMPHEL-L12 56-SMA-00 ASB-ANT3B-COMPHEL-L1 256-SMA-00

Waterproof and compact tripleband L1/L2/L5 + L-band helical GNSS antenna, with a weight of only 21 grams, ideal for lightweight applications like drones or portable devices.

Good to know:
– Compatible with all simpleRTK3B boards as well as any other multiband GNSS receiver in the market.
– Helical antennas are ideal for GNSS reception in strange attitudes (not always facing the sky).
– Integrates a SMA-male termination, no cable is needed although you can use our cable extenders
– Be aware that if you plan to use the Pixhawk connector in the simpleRTK3B board, the helical antenna will block it, so you will need a cable extender.
– This product is an alternative to Holybro HANT-X623A antenna

Includes:
– RTK tripleband + L-band external helical GNSS antenna with SMA connector

AS-ANT3B-COMPHEL-L1256-SMA-00 ASB-ANT3B-COMPHEL-L1256-SMA-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Antennas
Product Number AS-ANT3B-COMPHEL-L1256-SMA-00
Product Name Compact Helical Tripleband GNSS Antenna
Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details