Coilcraft, Inc. Power Factor Controller Coils for ON Semiconductor NCP1653 C1061-AL

Description
Specified by ON Semiconductor in Application Note AND8185/D
Request a Quote
Description
Specified by ON Semiconductor in Application Note AND8185/D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C1061-AL is a power factor correction coil designed for use with the ON Semiconductor NCP1653 PFC controller in 150 W continuous conduction mode step-up pre-converters. It has a nominal inductance of 450 µH ±10% at 100 kHz and 0 A DC, with a minimum inductance of 405 µH at its peak current of 4.5 A. The maximum DC resistance is 0.166 Ω, and the saturation current rating is 3.80 A RMS, causing a 40°C temperature rise from 25°C ambient. The part has a self-resonant frequency of 1.4 MHz, operates over an ambient temperature range of −40°C to +85°C, and is packaged in trays of 75 units. Dimensions are 36.80 mm × 25.40 mm × 14.48 mm, and it weighs 64.5 g.

Datasheet Summary
Powered by GS/AI

C1061-AL is a power factor correction coil designed for use with the ON Semiconductor NCP1653 PFC controller in 150 W continuous conduction mode step-up pre-converters. It has a nominal inductance of 450 µH ±10% at 100 kHz and 0 A DC, with a minimum inductance of 405 µH at its peak current of 4.5 A. The maximum DC resistance is 0.166 Ω, and the saturation current rating is 3.80 A RMS, causing a 40°C temperature rise from 25°C ambient. The part has a self-resonant frequency of 1.4 MHz, operates over an ambient temperature range of −40°C to +85°C, and is packaged in trays of 75 units. Dimensions are 36.80 mm × 25.40 mm × 14.48 mm, and it weighs 64.5 g.

Suppliers

Company
Product
Description
Supplier Links
Power Factor Controller Coils for ON Semiconductor NCP1653 - C1061-AL - Coilcraft, Inc.
Cary, IL, USA
Power Factor Controller Coils for ON Semiconductor NCP1653
C1061-AL
Power Factor Controller Coils for ON Semiconductor NCP1653 C1061-AL
Specified by ON Semiconductor in Application Note AND8185/D
  • Specified by ON Semiconductor in Application Note AND8185/D
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number C1061-AL
Product Name Power Factor Controller Coils for ON Semiconductor NCP1653
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IFLY0012 DC-DC Flyback Transformer for Telecom - IFLY0012L IFLY0012LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S124 1812TRX-S124RC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-124DR HTX7045C-124DRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL3209-6L FL3209-6LD - FL3209-6L FL3209-6LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details