TE Connectivity Step Down Transformers 1-1672326-9

Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1-1672326-9 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1-1672326-9
Step Down Transformers 1-1672326-9
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 2.25 x 1.88 x 1.41

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 230 V, 115 V
  • Secondary Voltage (V) : 14, 28

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1-1672326-9
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 5-2337822-5-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
Power Transformers - PB3061-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4231 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers