Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Tube/Valve Audio 124F

Description
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Request a Quote
Description
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Tube/Valve Audio - 124F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Tube/Valve Audio
124F
Transformers - Audio Transformers - Tube/Valve Audio 124F
Features Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz. Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity. Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron"). If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit. Hookup Data For Parallel connected operation (33.8K Ohm Secondary): Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire. For Series connected operation (135K Ohm Secondary): Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.

Features

  • Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits.
  • Should not be used for single ended applications. They have no gap for DC bias current present in SE mode.
  • Open style with minimum 5" long primary leads.
  • Minimum frequency response 150 Hz. - 15 kHz (+1 /- 3db) @1 kHz.
  • Our part number 124B is the same as our 124A except for 49% Nickel laminations for greater fidelity.
  • Our part number 124C (below) is the COIL ONLY (for those experimenters who want to use their own "iron").
  • If you are looking to replace Radiola III-A audio transformers, check out our universal radiola replacement unit.

Hookup Data

  • For Parallel connected operation (33.8K Ohm Secondary):
    • Connect the GRN/YEL wire to the GRN wire AND the BLK/YEL wire to the BLK wire.
  • For Series connected operation (135K Ohm Secondary):
    • Connect the BLK/YEL wire to the GRN (this becomes the center tap) - GRN/YEL and BLK wires are the output.
Supplier's Site
Transformers - 124F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
124F
Transformers 124F
AUDIO TX TUBE DRIVER 15k-15k

AUDIO TX TUBE DRIVER 15k-15k

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 124F 124F
Product Name Transformers - Audio Transformers - Tube/Valve Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 1535L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
Transformers - Power Transformers - 161D40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers