Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F5-24

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F5-24 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F5-24
Chassis Mount Quick Pack™ Power Transformers F5-24
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1694-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1694-ND
Power Transformers 237-1694-ND
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Buy Now Datasheet
Transformer;12VA;Chassis;Pri:115V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz;1-3/8In. - 70218288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Chassis;Pri:115V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz;1-3/8In.
70218288
Transformer;12VA;Chassis;Pri:115V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz;1-3/8In. 70218288
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site
Transformer, Iso, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics - 93B0712 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics
93B0712
Transformer, Iso, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics 93B0712
TRANSFORMER, ISO, 24V, 12VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

TRANSFORMER, ISO, 24V, 12VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F5-24
Transformers - Power Transformers F5-24
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number F5-24 237-1694-ND 70218288 93B0712 F5-24
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformer;12VA;Chassis;Pri:115V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz;1-3/8In. Transformer, Iso, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-217X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
5.28 Inch (in) Length Medical Grade Isolation Power Transformer - MD-250-E - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 240 volts
View Details
4 suppliers