TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 125-252

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2500:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:2.5kA RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2500:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:2.5kA RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3876 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3876
Current Transformer; Ct Construction Crompton Te Connectivity 42M3876
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2500:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:2.5kA RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:2500:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:2.5kA RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3876
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details