Coilcraft, Inc. CST4835 Series SMT Current Sense Transformers CST4835-100E CST4835-100EC

Description
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
Request a Quote
Description
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CST4835-100E is a surface-mount current sense transformer designed to sense continuous primary currents up to 7 A at frequencies from 17 kHz to over 1000 kHz, with a 1:100 turns ratio and a secondary terminating resistance of 14.3 ohms for 1 V output at 7 A primary current. It features a 4.5 × 4.8 mm footprint, 500 Vrms isolation, and operates from -40°C to +125°C ambient, meeting AEC-Q200 Grade 1 requirements. The part is halogen-free, RoHS compliant, and mounted in a tape-and-reel package with MSL 1 moisture sensitivity. Maximum part temperature is +165°C, and it withstands three reflow cycles at 260°C.

Datasheet Summary
Powered by GS/AI

The CST4835-100E is a surface-mount current sense transformer designed to sense continuous primary currents up to 7 A at frequencies from 17 kHz to over 1000 kHz, with a 1:100 turns ratio and a secondary terminating resistance of 14.3 ohms for 1 V output at 7 A primary current. It features a 4.5 × 4.8 mm footprint, 500 Vrms isolation, and operates from -40°C to +125°C ambient, meeting AEC-Q200 Grade 1 requirements. The part is halogen-free, RoHS compliant, and mounted in a tape-and-reel package with MSL 1 moisture sensitivity. Maximum part temperature is +165°C, and it withstands three reflow cycles at 260°C.

Suppliers

Company
Product
Description
Supplier Links
CST4835 Series SMT Current Sense Transformers - CST4835-100E CST4835-100EC - Coilcraft, Inc.
Cary, IL, USA
CST4835 Series SMT Current Sense Transformers
CST4835-100E CST4835-100EC
CST4835 Series SMT Current Sense Transformers CST4835-100E CST4835-100EC
Senses current up to 7 Amps Designed for use between 11 kHz to 1 MHz and above 9 turns ratios to meet variety of requirements AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AE475TCB Series
  • Senses current up to 7 Amps
  • Designed for use between 11 kHz to 1 MHz and above
  • 9 turns ratios to meet variety of requirements
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AE475TCB Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number CST4835-100E CST4835-100EC
Product Name CST4835 Series SMT Current Sense Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HPH4-1150 HPH4-1150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-223 LPD4012-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-90L2SL FCT1-90L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
D1766-AL PoE Transformer for Linear Technology LTC4267 - D1766-AL D1766-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details