TE Connectivity Step Down Transformers 1-1672209-0

Description
Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1-1672209-0 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1-1672209-0
Step Down Transformers 1-1672209-0
Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.38 x 1.17 x 1.2

Electrical Characteristics


  • Power Rating (VAMP) : 2.4
  • Primary Voltage : 230 V, 115 V
  • Secondary Voltage (V) : 10, 5

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1-1672209-0
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers
Step Down Transformers - 1-1672324-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
Power Transformers - PB3076-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details