The CS4200V-01L is a high-frequency current sense transformer designed for use up to 1 MHz, with a 1:200 turns ratio and secondary inductance of 80 mH measured at 15.75 kHz. It has a maximum primary DCR of 4.0 ohms and supports a maximum sensed current of 35 A with a terminating resistance of 5.7 ohms for a 1 V output. The transformer meets UL/CSA/IEC 60950 Reinforced Insulation specifications with 3 mm creepage and clearance, and 3750 Vrms isolation between windings. It operates from -40°C to +85°C, weighs 8.8 to 9.3 g, and uses tin-silver over copper terminations. The part is packaged in tubes of 29.
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
| Coilcraft, Inc. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | CS4200V-01L | CS4200V-01L |
| Product Name | High Frequency Current Sense Transformers | Transformers |
| Transformer Type | Isolation |