TE Connectivity Step Down Transformers 5-1611461-1

Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.62 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.62 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 5-1611461-1 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
5-1611461-1
Step Down Transformers 5-1611461-1
Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.62 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.56 x 2.22 x 2.62

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 480 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 5-1611461-1
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Transformer, 12A; Chassis Mount Transformer Type Productsunlimited Te Connectivity - 20M4773 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 60 Hz
Output Voltage 9.5 volts
View Details
Step Down Transformers - 7-1611449-1 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 1672326-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 4-1611468-3 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details