Pulse Electronics Corporation RF and Wireless - RF Multiplexers DPX2520LL70RWH46A

Description
DIPLEXER LTE
Description
DIPLEXER LTE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
DPX2520LL70RWH46A
RF and Wireless - RF Multiplexers DPX2520LL70RWH46A
DIPLEXER LTE

DIPLEXER LTE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX2520LL70RWH46A
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
14.4-14.92 GHz / 15.15-15.35 GHz Duplexer - AE14660-15250DB5310 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 10 dB
View Details
Duplexer - 5o401022000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details