Pulse Electronics Corporation RF Multiplexers DPX1608LL88R1524A

Description
RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL88R1524ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL88R1524ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL88R1524ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.559GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL88R1524ATR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details
Multiplexer - TP-1822 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
DPX-0508, Broadband Diplexer - DPX-0508 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 5000 to 8000 MHz
View Details