Mini-Circuits RF Multiplexers SDP-1R3G+

Description
DIPLEXER / SURF MOUNT / ROHS
Request a Quote Datasheet
Description
DIPLEXER / SURF MOUNT / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-SDP-1R3G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-SDP-1R3G+TR-ND
RF Multiplexers 3157-SDP-1R3G+TR-ND
DIPLEXER / SURF MOUNT / ROHS

DIPLEXER / SURF MOUNT / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-SDP-1R3G+TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
1948.8-1958.8 MHz / 2110-2150 MHz Single In/Out Duplexer - AD1953-2130BC117 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Duplexer - 5o401401100 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 3157-ZDPLX-592-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details