DPX1608LL86R2455A -- RF AND WIRELESS - RF MULTIPLEXERS
Pulse Electronics Corporation
RF and Wireless - RF Multiplexers
DPX1608LL86R2455A
Description
DIPLEXER 2.4/5GHZ
Description
DIPLEXER 2.4/5GHZ
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
DPX1608LL86R2455A |
|
Product Name
|
RF and Wireless - RF Multiplexers |
|
Device Type
|
Multiplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Device Type
Duplexer
Insertion Loss
1 dB
Return Loss
18 dB
View Details
Device Type
Duplexer
Connectors
7/16; 7/16,N
Insertion Loss
0.5000 dB
View Details
Device Type
Diplexer
Package Type
Surface Mount; 8-SMD, No Lead
Return Loss
16 to 19 dB
View Details
Package Type
Surface Mount; 9-SMD, No Lead
RX (Low)
1420 to 2690 MHz
RX
10 to 15 dB
View Details