Anatech Electronics, Inc. 718/773 MHz LTE Cavity Duplexer AD718-773D476

Description
718/773 MHz LTE Cavity Duplexer
Request a Quote
Description
718/773 MHz LTE Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
718/773 MHz LTE Cavity Duplexer - AD718-773D476 - Anatech Electronics, Inc.
Garfield, NJ, United States
718/773 MHz LTE Cavity Duplexer
AD718-773D476
718/773 MHz LTE Cavity Duplexer AD718-773D476
718/773 MHz LTE Cavity Duplexer

718/773 MHz LTE Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD718-773D476
Product Name 718/773 MHz LTE Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206 MHz / 2226-2290 MHz Cavity Duplexer - AE2203-2258DB5500 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss -15 dB
View Details
2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
4460-4940 MHz Cavity Diplexer - AD4460-4940D256 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
450 MHz, Block D, Duplexer - AD423-413D329 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details