Duplexer for mobile, public safety, military, space, and commercial communication systems operating in 300-380 MHz, with 75 dB isolation, 0.4 dB maximum insertion loss, 1.3 maximum VSWR, and 50 Ω impedance. Mounts with 7/16 Female or N Female connectors depending on variant, housed in a black enclosure measuring 275 × 200 × 85 mm. Rated for 400 W transmit and 10 W receive power, with operating temperature from -25 to +55 °C and storage from -55 to +125 °C. Includes one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o402752000 |
| Product Name | Duplexer |
| Device Type | Duplexer |