Pulse Electronics Corporation RF Multiplexers DPX1608LL80R2455A

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 553-DPX1608LL80R2455ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL80R2455ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 553-DPX1608LL80R2455ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 553-DPX1608LL80R2455ACT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details