Pulse Electronics Corporation RF and Wireless - RF Multiplexers DPX1608LL77R1524A

Description
DIPLEXER GPS/2.4GHZ
Description
DIPLEXER GPS/2.4GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
DPX1608LL77R1524A
RF and Wireless - RF Multiplexers DPX1608LL77R1524A
DIPLEXER GPS/2.4GHZ

DIPLEXER GPS/2.4GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1608LL77R1524A
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4044500 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details