The 5o4044500 is a duplexer for mobile, public safety, military, space, and commercial communication systems, operating in the 136 to 470 MHz range with two channels: 136-174 MHz and 400-470 MHz. It features a maximum insertion loss of 1.0 dB, minimum isolation of 70 dB, and a maximum VSWR of 1.5, handling up to 5 W of power. Available with either SMA female or N female connectors, it has a 50 Ω impedance and operates from -40 °C to +70 °C, with storage from -55 °C to +125 °C. The unit measures 44×50×22 mm and has a black enclosing finish. A one-year standard warranty is included.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4044500 |
| Product Name | Duplexer |
| Device Type | Duplexer |