Pulse Electronics Corporation Fixed Inductors BWVC00201612220T00

Description
22µH Shielded Inductor 360mA 1.4Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 360mA 1.4Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVC00201612220T00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 360mA 1.4Ohm 0806 (2016 Metric)

22µH Shielded Inductor 360mA 1.4Ohm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVC00201612220T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers