TE Connectivity Molded SMD Inductors 1-1624094-8

Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 315 DC Resistance (OHM) : 1 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 35 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 315 DC Resistance (OHM) : 1 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 35 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-1624094-8
Molded SMD Inductors 1-1624094-8
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 315 DC Resistance (OHM) : 1 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 35 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 315
  • DC Resistance (OHM) : 1
  • Inductance (MICHEN) : 4.7
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 35

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1624094-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624094-8
Inductors, Chokes & Coils 1-1624094-8
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624094-8
Inductors, Chokes & Coils 1-1624094-8
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now
Surface Mount Inductors - 8120727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120727
Surface Mount Inductors 8120727
TE Connectivity 3613C4R7K

TE Connectivity 3613C4R7K

Supplier's Site
Surface Mount Inductors - 8120727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120727P
Surface Mount Inductors 8120727P
TE Connectivity 3613C4R7K

TE Connectivity 3613C4R7K

Supplier's Site
Surface Mount Inductors - 1620098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1620098
Surface Mount Inductors 1620098
TE Connectivity 3613C4R7K

TE Connectivity 3613C4R7K

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624094-8 1-1624094-8 8120727 8120727P
Product Name Molded SMD Inductors Inductors, Chokes & Coils Surface Mount Inductors Surface Mount Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %)
DCR 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details