Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-10680

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-10680
AX97 Series SMD Power Shielded Inductors AX97-10680
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-10680-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-10680-ND
Fixed Inductors AX97-10680-ND
68µH Unshielded Wirewound Inductor 370mA 1.39Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 370mA 1.39Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-10680 AX97-10680-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms 1.39 ohms
Rated DC Current 370 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers