Pulse Electronics Corporation RF Filters BPF2012LL03R2400A

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 553-BPF2012LL03R2400ATR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - BPF2012LL03R2400A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
BPF2012LL03R2400A
Filters - RF Filters BPF2012LL03R2400A
Win Source Part Number: 1373356-BPF2012LL03R 2400A Category: Filters - RF Filters Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 2012 Product Status: Active Frequency: 2.45GHz Center Package / Case: 0805 (2012 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8543.70.9860 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.045" (1.15mm) Insertion Loss: 2dB Filter Type: Band Pass Bandwidth: 100MHz

Win Source Part Number: 1373356-BPF2012LL03R2400A
Category: Filters - RF Filters
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 2012
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0805 (2012 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.045" (1.15mm)
Insertion Loss: 2dB
Filter Type: Band Pass
Bandwidth: 100MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 553-BPF2012LL03R2400ATR-ND BPF2012LL03R2400A
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers