The HRT-SF(4300/40)-1T is a 50 ohms coaxial cavity bandstop filter designed to reject frequencies between 4280 MHz and 4320 MHz with ≥40 dB attenuation. It passes signals in the bands 2000-4150 MHz and 4450-8000 MHz with a maximum insertion loss of 1.5 dB and a VSWR of 2.0:1, handling up to 5 W continuous wave power. The filter features TNC-female connectors, an aluminum (6061) housing with black painted finish, and operates from 0°C to +40°C. Dimensions are 57 mm × 24 mm × 38 mm.
The HRT-SF(4300/40)-1T is a cavity bandstop filter. The pass band is 2000-4150 MHz and 4450-8000MHz.lt has excellent rejection ≥40dB@4280-4320MHz . It has a maximum insertion loss of 1.5 dB. The HRT-SF(4300/40)-1T has TNC-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 2000-4150 MHz and 4450-8000MHz
Insertion Loss : 1.5 dB
VSWR : 2.0:1
Rejection : ≥40dB@4280-4320MHz
Power : 5 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 57mm*24mm*38mm
Finishing : Black White
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(4300/40)-1T |
| Product Name | 4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) |
| Filter Type | Band Reject |