Marki Microwave LLC Passive GaAs MMIC 31.36 GHz Highpass Filter MFHP-00041CH

Description
The MFHP-00041CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00041CH features a 31.36 GHz 3 dBc cutoff and 21 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFHP-00041CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00041CH features a 31.36 GHz 3 dBc cutoff and 21 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 31.36 GHz Highpass Filter - MFHP-00041CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 31.36 GHz Highpass Filter
MFHP-00041CH
Passive GaAs MMIC 31.36 GHz Highpass Filter MFHP-00041CH
The MFHP-00041CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00041CH features a 31.36 GHz 3 dBc cutoff and 21 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFHP-00041CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00041CH features a 31.36 GHz 3 dBc cutoff and 21 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00041CH
Product Name Passive GaAs MMIC 31.36 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 11.32 GHz Highpass Filter - MFHP-00030CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 67000 MHz
View Details
Passive GaAs MMIC 12.54 - 17.56 GHz Bandpass Filter - MFBP-00086CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12540 to 17560 MHz
View Details
Passive GaAs MMIC 10 - 13.5 GHz Bandpass Filter - MFBP-00114CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10130 to 13540 MHz
View Details
Passive Glass 0.8 - 1.6 GHz Surface Mount Bandpass Filter - MFBP-00165GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 800 to 1600 MHz
View Details