Pulse Electronics Corporation RF Filters BPF1608LM10R5000A

Description
RF FILTER BANDPASS 5.425GHZ 0603
Request a Quote Datasheet
Description
RF FILTER BANDPASS 5.425GHZ 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 553-BPF1608LM10R5000ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 5.425GHZ 0603

RF FILTER BANDPASS 5.425GHZ 0603

Buy Now Datasheet
RF Filters - 553-BPF1608LM10R5000ACT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 5.425GHZ 0603

RF FILTER BANDPASS 5.425GHZ 0603

Buy Now Datasheet
RF Filters - 553-BPF1608LM10R5000ATR-ND - DigiKey
Thief River Falls, MN, United States
5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 1.3dB 0603 (1608 Metric), 3 PC Pad

5.425GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 1.3dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Filters - RF Filters - BPF1608LM10R5000A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
BPF1608LM10R5000A
Filters - RF Filters BPF1608LM10R5000A
Win Source Part Number: 1373362-BPF1608LM10R 5000A Category: Filters - RF Filters Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 5.425GHz Center Package / Case: 0603 (1608 Metric), 3 PC Pad Mounting Type: Surface Mount HTSUS: 8543.70.9860 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Insertion Loss: 1.3dB Filter Type: Band Pass Bandwidth: 1.05GHz

Win Source Part Number: 1373362-BPF1608LM10R5000A
Category: Filters - RF Filters
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Frequency: 5.425GHz Center
Package / Case: 0603 (1608 Metric), 3 PC Pad
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Insertion Loss: 1.3dB
Filter Type: Band Pass
Bandwidth: 1.05GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 553-BPF1608LM10R5000ADKR-ND BPF1608LM10R5000A
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5425 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details