Pulse Electronics Corporation Fixed Inductors BDHE00201208R24MQ1

Description
240nH Unshielded Molded Inductor 4.2A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Molded Inductor 4.2A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDHE00201208R24MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Unshielded Molded Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

240nH Unshielded Molded Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BDHE00201208R24MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details