Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
RS COMPONENTS, LTD.
1910712P -- LEADED INDUCTORS
RS Components, Ltd.
Leaded Inductors
1910712P
Description
Inductor THT axial 1mH 130mA BC-HF
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Inductor THT axial 1mH 130mA BC-HF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1910712P
Leaded Inductors
1910712P
Inductor THT axial 1mH 130mA BC-HF
Inductor THT axial 1mH 130mA BC-HF
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Inductors, Coils, and Chokes
Product Number
1910712P
Product Name
Leaded Inductors
DCR
14 ohms
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Inductors
1359626
Specs
Core Material
Ferrite; Ferrite
Inductance Range
30 microH
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Surface Mount Inductors
1620215
Specs
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
15 microH
View Details
RS Components, Ltd.
Leaded Inductors
1911080P
Specs
DCR
0.0800 ohms
Rated DC Current
2200 milliamps
Lead Style
Axial
View Details
RS Components, Ltd.
Leaded Inductors
1660183
Specs
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
Q Factor
60
View Details