RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | X1L-10A-A |
| Product Name | Triple Balanced Mixer |
| Package Type | Surface Mount |
| LO Power | +10 dBm |
| Mixer Type | Triple Balanced |
| RF | 500 to 2000 MHz |
| LO | 500 to 2000 MHz |