The NBM-6000-8000 is a balanced mixer designed for RF frequencies of 6 to 8 GHz, with an LO frequency range of 7 to 10 GHz and an IF frequency range of DC to 2 GHz. It features a typical conversion loss of 9 dB, LO input power of 13 dBm, and maximum RF/IF input power of 8 dBm. Isolation between LO and RF ranges from 17 to 25 dB, LO and IF from 20 to 28 dB, and RF and IF from 15 to 25 dB. The device has SMA female connectors, measures 17.5 by 16.5 by 8 mm excluding connectors, and is mounted via four 2.2 mm through-holes. It operates reliably from -40 to +85 °C.
kTB Solutions supplies balanced-mixers work from 10MHz to 110GHz. Our balanced-mixers are widely used in many applications.
Features:
Applications:
Balanced Mixers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Mixers |
| Product Number | NBM-6000-8000 |
| Product Name | Balanced Mixers |
| RF | 6000 to 8000 MHz |
| LO | 7000 to 10000 MHz |
| IF | 0.0 to 2000 MHz |